Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913101002F 5913101002F

Description
Manufacturer: Dialight Win Source Part Number: 907523-5913101002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Family Name: 591-3101 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2871, 591-3101-002F, 591-3101-002F-ND
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907523-5913101002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Family Name: 591-3101 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2871, 591-3101-002F, 591-3101-002F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913101002F
907523-5913101002F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913101002F 907523-5913101002F
Manufacturer: Dialight Win Source Part Number: 907523-5913101002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Family Name: 591-3101 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2871, 591-3101-002F, 591-3101-002F-ND

Manufacturer: Dialight
Win Source Part Number: 907523-5913101002F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Yellow Diffused 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Bulk
Mounting: Surface Mount, Right Angle
Family Name: 591-3101
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2871, 591-3101-002F, 591-3101-002F-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907523-5913101002F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913101002F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details