Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113NSNF 5913001113NSNF

Description
Manufacturer: Dialight Win Source Part Number: 907522-5913001113NSN F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V Green, 2V Red 10mA Green, 10mA Red Square with Flat Top 2.71mm Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5913001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Dialight Win Source Part Number: 907522-5913001113NSN F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V Green, 2V Red 10mA Green, 10mA Red Square with Flat Top 2.71mm Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5913001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113NSNF - 907522-5913001113NSNF - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113NSNF
907522-5913001113NSNF
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113NSNF 907522-5913001113NSNF
Manufacturer: Dialight Win Source Part Number: 907522-5913001113NSN F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V Green, 2V Red 10mA Green, 10mA Red Square with Flat Top 2.71mm Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5913001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Dialight
Win Source Part Number: 907522-5913001113NSNF
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V Green, 2V Red 10mA Green, 10mA Red Square with Flat Top 2.71mm Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5913001
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907522-5913001113NSNF
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113NSNF
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Specs
Forward Current 430 milliamps
View Details