Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001013F 5913001013F

Description
Manufacturer: Dialight Win Source Part Number: 907521-5913001013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 591-3001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-3001-013F, 591-300-101-3F, 350-1789-6, 350-1789-1, 350-1789-2
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907521-5913001013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 591-3001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-3001-013F, 591-300-101-3F, 350-1789-6, 350-1789-1, 350-1789-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001013F
907521-5913001013F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001013F 907521-5913001013F
Manufacturer: Dialight Win Source Part Number: 907521-5913001013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 591-3001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-3001-013F, 591-300-101-3F, 350-1789-6, 350-1789-1, 350-1789-2

Manufacturer: Dialight
Win Source Part Number: 907521-5913001013F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 591-3001
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-3001-013F, 591-300-101-3F, 350-1789-6, 350-1789-1, 350-1789-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907521-5913001013F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001013F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details