Dialight Corp. LED PRISM 3MM RA SUP RED/GRN SMT 5913001007F

Description
LED PRISM 3MM RA SUP RED/GRN SMT
Description
LED PRISM 3MM RA SUP RED/GRN SMT

Suppliers

Company
Product
Description
Supplier Links
LED PRISM 3MM RA SUP RED/GRN SMT - 204-5913001007F - Utmel Electronic Limited
Hong Kong, China
LED PRISM 3MM RA SUP RED/GRN SMT
204-5913001007F
LED PRISM 3MM RA SUP RED/GRN SMT 204-5913001007F
LED PRISM 3MM RA SUP RED/GRN SMT

LED PRISM 3MM RA SUP RED/GRN SMT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5913001007F
Product Name LED PRISM 3MM RA SUP RED/GRN SMT
LED Package: 2.84mm
LED Type Red; Green; Green, Red
Peak Wavelength 570 to 628 nm (5700 to 6280 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Circular high-brightness LED lamp - SLA560WBN2PT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type White; Transparent Colorless
Viewing Angle 40 degrees
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details