Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001002F 5913001002F

Description
Manufacturer: Dialight Win Source Part Number: 907520-5913001002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Family Name: 591-3001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-3001-002F, 591-3001-002F-ND, 350-2869
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907520-5913001002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Family Name: 591-3001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-3001-002F, 591-3001-002F-ND, 350-2869
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001002F
907520-5913001002F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001002F 907520-5913001002F
Manufacturer: Dialight Win Source Part Number: 907520-5913001002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Family Name: 591-3001 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-3001-002F, 591-3001-002F-ND, 350-2869

Manufacturer: Dialight
Win Source Part Number: 907520-5913001002F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red - 2V 30mA Round with Domed Top 3.00mm Dia Surface Mount, Right Angle
Package: Bulk
Mounting: Surface Mount, Right Angle
Family Name: 591-3001
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-3001-002F, 591-3001-002F-ND, 350-2869

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907520-5913001002F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001002F
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details