Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912701848F 5912701848F

Description
Manufacturer: Dialight Win Source Part Number: 856609-5912701848F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5912701 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2701-848F, 591-2701-848F-ND
Request a Quote
Description
Manufacturer: Dialight Win Source Part Number: 856609-5912701848F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5912701 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2701-848F, 591-2701-848F-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912701848F
856609-5912701848F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912701848F 856609-5912701848F
Manufacturer: Dialight Win Source Part Number: 856609-5912701848F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Family Name: 5912701 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2701-848F, 591-2701-848F-ND

Manufacturer: Dialight
Win Source Part Number: 856609-5912701848F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Reel - TR
Family Name: 5912701
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-2701-848F, 591-2701-848F-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856609-5912701848F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912701848F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 145 degrees
View Details