Dialight Corp. LED PRISM 3MM SQ BLUE SMD 5912601107F

Description
LED PRISM 3MM SQ BLUE SMD
Description
LED PRISM 3MM SQ BLUE SMD

Suppliers

Company
Product
Description
Supplier Links
LED PRISM 3MM SQ BLUE SMD - 204-5912601107F - Utmel Electronic Limited
Hong Kong, China
LED PRISM 3MM SQ BLUE SMD
204-5912601107F
LED PRISM 3MM SQ BLUE SMD 204-5912601107F
LED PRISM 3MM SQ BLUE SMD

LED PRISM 3MM SQ BLUE SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5912601107F
Product Name LED PRISM 3MM SQ BLUE SMD
LED Type Blue; Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details