Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912601013F 5912601013F

Description
Manufacturer: Dialight Win Source Part Number: 907519-5912601013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Blue - 3.5V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912-6010 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1584-6, 350-1584-2, 350-1584-1, 591-2601-013F
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907519-5912601013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Blue - 3.5V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912-6010 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1584-6, 350-1584-2, 350-1584-1, 591-2601-013F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912601013F
907519-5912601013F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912601013F 907519-5912601013F
Manufacturer: Dialight Win Source Part Number: 907519-5912601013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Blue - 3.5V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912-6010 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1584-6, 350-1584-2, 350-1584-1, 591-2601-013F

Manufacturer: Dialight
Win Source Part Number: 907519-5912601013F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Blue - 3.5V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5912-6010
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-1584-6, 350-1584-2, 350-1584-1, 591-2601-013F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907519-5912601013F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912601013F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1778-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers