Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912501002F 5912501002F

Description
Manufacturer: Dialight Win Source Part Number: 856608-5912501002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Part Status: Obsolete Family Name: 5912501 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2501-002F, 591-2501-002F-ND
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856608-5912501002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Part Status: Obsolete Family Name: 5912501 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2501-002F, 591-2501-002F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912501002F
856608-5912501002F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912501002F 856608-5912501002F
Manufacturer: Dialight Win Source Part Number: 856608-5912501002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Part Status: Obsolete Family Name: 5912501 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2501-002F, 591-2501-002F-ND

Manufacturer: Dialight
Win Source Part Number: 856608-5912501002F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Bulk
Part Status: Obsolete
Family Name: 5912501
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-2501-002F, 591-2501-002F-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856608-5912501002F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912501002F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFHCE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5300 K
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details