Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912304013F 5912304013F

Description
Manufacturer: Dialight Win Source Part Number: 856606-5912304013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 1.8V 2mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912304 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2304-013F, 350-2316-6, 350-2316-1, 350-2316-2
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856606-5912304013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 1.8V 2mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912304 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2304-013F, 350-2316-6, 350-2316-1, 350-2316-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912304013F
856606-5912304013F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912304013F 856606-5912304013F
Manufacturer: Dialight Win Source Part Number: 856606-5912304013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 1.8V 2mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912304 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2304-013F, 350-2316-6, 350-2316-1, 350-2316-2

Manufacturer: Dialight
Win Source Part Number: 856606-5912304013F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 1.8V 2mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5912304
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-2304-013F, 350-2316-6, 350-2316-1, 350-2316-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856606-5912304013F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912304013F
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details