Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301107F 5912301107F

Description
Manufacturer: Dialight Win Source Part Number: 907518-5912301107F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912-3011 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2937-1, 350-2937-2, 591-2301-107F, 350-2937-6, 591-2301-107F-ND
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907518-5912301107F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912-3011 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2937-1, 350-2937-2, 591-2301-107F, 350-2937-6, 591-2301-107F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301107F
907518-5912301107F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301107F 907518-5912301107F
Manufacturer: Dialight Win Source Part Number: 907518-5912301107F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912-3011 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2937-1, 350-2937-2, 591-2301-107F, 350-2937-6, 591-2301-107F-ND

Manufacturer: Dialight
Win Source Part Number: 907518-5912301107F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green - 2V 30mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 5912-3011
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2937-1, 350-2937-2, 591-2301-107F, 350-2937-6, 591-2301-107F-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907518-5912301107F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301107F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CB2L-UWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details