Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912004013F 5912004013F

Description
Manufacturer: Dialight Win Source Part Number: 856605-5912004013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.8V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912004 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2004-013F, 350-2317-6, 350-2317-2, 350-2317-1
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856605-5912004013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.8V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912004 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2004-013F, 350-2317-6, 350-2317-2, 350-2317-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912004013F
856605-5912004013F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912004013F 856605-5912004013F
Manufacturer: Dialight Win Source Part Number: 856605-5912004013F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.8V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5912004 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2004-013F, 350-2317-6, 350-2317-2, 350-2317-1

Manufacturer: Dialight
Win Source Part Number: 856605-5912004013F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.8V 20mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5912004
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-2004-013F, 350-2317-6, 350-2317-2, 350-2317-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856605-5912004013F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912004013F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Ultraviolet LED Emitter - MTE280F13-UV - Marktech Optoelectronics
Specs
LED Package: TO-39 Metal Can
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details