Dialight Corp. Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight 591-3201-102F

Description
INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; LED Mounting:-; Bulb Size:T-1 (3mm); Viewing Angle:40°; Colour:Super Intensity Red/Yellow; Forward Voltage:2V; Lens Style:Square; Lens Width:2.8" RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; LED Mounting:-; Bulb Size:T-1 (3mm); Viewing Angle:40°; Colour:Super Intensity Red/Yellow; Forward Voltage:2V; Lens Style:Square; Lens Width:2.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight - 30K4750 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight
30K4750
Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight 30K4750
INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; LED Mounting:-; Bulb Size:T-1 (3mm); Viewing Angle:40°; Colour:Super Intensity Red/Yellow; Forward Voltage:2V; Lens Style:Square; Lens Width:2.8" RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; LED Mounting:-; Bulb Size:T-1 (3mm); Viewing Angle:40°; Colour:Super Intensity Red/Yellow; Forward Voltage:2V; Lens Style:Square; Lens Width:2.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4750
Product Name Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APA3010QWF/F-GX - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details