Dialight Corp. Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight 591-3201-013F

Description
INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 21mcd, Y 36mcd; Height:5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 21mcd, Y 36mcd; Height:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight - 30K4749 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight
30K4749
Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight 30K4749
INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 21mcd, Y 36mcd; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED/YELLOW, 2V, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 21mcd, Y 36mcd; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
591-3201-013F
LED Circuit Board Indicators 591-3201-013F
LED Circuit Board Indicators Red/Yellow 628/586nm 6.5mcd

LED Circuit Board Indicators Red/Yellow 628/586nm 6.5mcd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K4749 591-3201-013F
Product Name Indicator, Led Pcb, 3Mm, Red/yellow, 2V, Full Reel; Led Color Dialight LED Circuit Board Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-438-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details