Dialight Corp. Indicator, Led Pcb, 3Mm, Yellow/red, 2V; Led Color Dialight 591-3201-007F

Description
INDICATOR, LED PCB, 3MM, YELLOW/RED, 2V; LED Color:Red, Yellow; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, YELLOW/RED, 2V; LED Color:Red, Yellow; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Yellow/red, 2V; Led Color Dialight - 30K4748 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Yellow/red, 2V; Led Color Dialight
30K4748
Indicator, Led Pcb, 3Mm, Yellow/red, 2V; Led Color Dialight 30K4748
INDICATOR, LED PCB, 3MM, YELLOW/RED, 2V; LED Color:Red, Yellow; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, YELLOW/RED, 2V; LED Color:Red, Yellow; No. of LEDs:-; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:-; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4748
Product Name Indicator, Led Pcb, 3Mm, Yellow/red, 2V; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details