Dialight Corp. LED Circuit Board Indicators 591-3101-013F

Description
LED Circuit Board Indicators Yel/Green 586/570nm 6.5/8mcd
Datasheet
Description
LED Circuit Board Indicators Yel/Green 586/570nm 6.5/8mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Circuit Board Indicators
591-3101-013F
LED Circuit Board Indicators 591-3101-013F
LED Circuit Board Indicators Yel/Green 586/570nm 6.5/8mcd

LED Circuit Board Indicators Yel/Green 586/570nm 6.5/8mcd

Buy Now Datasheet
Indicator, Led Pcb, 3Mm Yellow/green, 2V; Led Color Dialight - 30K4741 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm Yellow/green, 2V; Led Color Dialight
30K4741
Indicator, Led Pcb, 3Mm Yellow/green, 2V; Led Color Dialight 30K4741
INDICATOR, LED PCB, 3MM YELLOW/GREEN, 2V; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.5mcd, G 8mcd; Viewing Angle:40° RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM YELLOW/GREEN, 2V; LED Color:Green, Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 6.5mcd, G 8mcd; Viewing Angle:40° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 591-3101-013F 30K4741
Product Name LED Circuit Board Indicators Indicator, Led Pcb, 3Mm Yellow/green, 2V; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - LB03KW01-5F12-JB - NKK Switches
Specs
LED Color Green
Voltage type DC DC
Rated Voltage 12 volts
View Details
4 suppliers
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details