Dialight Corp. Ckt Brd Indicator, Grn/red, 11/17Mcd/smd; Led Color Dialight 591-3001-858F

Description
CKT BRD INDICATOR, GRN/RED, 11/17MCD/SMD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:40°; Height:-; Width:-; Product Range:Prism 591 Series RoHS Compliant: Yes
Description
CKT BRD INDICATOR, GRN/RED, 11/17MCD/SMD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:40°; Height:-; Width:-; Product Range:Prism 591 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ckt Brd Indicator, Grn/red, 11/17Mcd/smd; Led Color Dialight - 72AC9432 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Brd Indicator, Grn/red, 11/17Mcd/smd; Led Color Dialight
72AC9432
Ckt Brd Indicator, Grn/red, 11/17Mcd/smd; Led Color Dialight 72AC9432
CKT BRD INDICATOR, GRN/RED, 11/17MCD/SMD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:40°; Height:-; Width:-; Product Range:Prism 591 Series RoHS Compliant: Yes

CKT BRD INDICATOR, GRN/RED, 11/17MCD/SMD; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:3mm; Viewing Angle:40°; Height:-; Width:-; Product Range:Prism 591 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9432
Product Name Ckt Brd Indicator, Grn/red, 11/17Mcd/smd; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details