Dialight Corp. Ckt Board Indicator, Grn, 160Mcd, Th; Led Color Dialight 591-2901-007F

Description
CKT BOARD INDICATOR, GRN, 160MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:10mA; Luminous Intensity:160mcd; Forward Voltage:3.7V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GRN, 160MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:10mA; Luminous Intensity:160mcd; Forward Voltage:3.7V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Grn, 160Mcd, Th; Led Color Dialight - 30K4721 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Grn, 160Mcd, Th; Led Color Dialight
30K4721
Ckt Board Indicator, Grn, 160Mcd, Th; Led Color Dialight 30K4721
CKT BOARD INDICATOR, GRN, 160MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:10mA; Luminous Intensity:160mcd; Forward Voltage:3.7V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GRN, 160MCD, TH; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:10mA; Luminous Intensity:160mcd; Forward Voltage:3.7V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4721
Product Name Ckt Board Indicator, Grn, 160Mcd, Th; Led Color Dialight
LED Package: 3mm
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-CY1R-12002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type White
Viewing Angle 18 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details