Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2801-002F 591-2801-002F

Description
Manufacturer: Dialight Win Source Part Number: 1129338-591-2801-002 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129338-591-2801-002 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2801-002F
1129338-591-2801-002F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2801-002F 1129338-591-2801-002F
Manufacturer: Dialight Win Source Part Number: 1129338-591-2801-002 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 1129338-591-2801-002F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Indicator, Led Pcb, 3Mm, White, 3.5V, Full Reel; Led Color Dialight - 30K4712 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, White, 3.5V, Full Reel; Led Color Dialight
30K4712
Indicator, Led Pcb, 3Mm, White, 3.5V, Full Reel; Led Color Dialight 30K4712
INDICATOR, LED PCB, 3MM, WHITE, 3.5V, FULL REEL; LED Color:White; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:135mcd; Forward Voltage:3.1V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, WHITE, 3.5V, FULL REEL; LED Color:White; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:135mcd; Forward Voltage:3.1V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129338-591-2801-002F 30K4712
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2801-002F Indicator, Led Pcb, 3Mm, White, 3.5V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 40 degrees
Luminous Intensity 135 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
EXCELED™ series chip LED - SML-D13Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details