Dialight Corp. Led, Cbi, 0.02A, 5.03Mm, 50Mcd, Yellow; Led Color Dialight 591-2701-013F

Description
LED, CBI, 0.02A, 5.03MM, 50MCD, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:6.1mm RoHS Compliant: Yes
Datasheet
Description
LED, CBI, 0.02A, 5.03MM, 50MCD, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, 0.02A, 5.03Mm, 50Mcd, Yellow; Led Color Dialight - 30K4708 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, 0.02A, 5.03Mm, 50Mcd, Yellow; Led Color Dialight
30K4708
Led, Cbi, 0.02A, 5.03Mm, 50Mcd, Yellow; Led Color Dialight 30K4708
LED, CBI, 0.02A, 5.03MM, 50MCD, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:6.1mm RoHS Compliant: Yes

LED, CBI, 0.02A, 5.03MM, 50MCD, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Luminous Intensity:50mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4708
Product Name Led, Cbi, 0.02A, 5.03Mm, 50Mcd, Yellow; Led Color Dialight
LED Package: 6.1mm
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details