Dialight Corp. Indicator, Led Pcb, 3Mm, Yellow, 2.4V, Full Reel; Led Color Dialight 591-2701-007F

Description
INDICATOR, LED PCB, 3MM, YELLOW, 2.4V, FULL REEL; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:33.6mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, YELLOW, 2.4V, FULL REEL; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:33.6mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Yellow, 2.4V, Full Reel; Led Color Dialight - 30K4707 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Yellow, 2.4V, Full Reel; Led Color Dialight
30K4707
Indicator, Led Pcb, 3Mm, Yellow, 2.4V, Full Reel; Led Color Dialight 30K4707
INDICATOR, LED PCB, 3MM, YELLOW, 2.4V, FULL REEL; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:33.6mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, YELLOW, 2.4V, FULL REEL; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:33.6mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4707
Product Name Indicator, Led Pcb, 3Mm, Yellow, 2.4V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 40 degrees
Luminous Intensity 33.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details