Dialight Corp. Led, Blue, 6Mcd, 465Nm; Led Color Dialight 591-2601-013F

Description
LED, BLUE, 6MCD, 465NM; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 6MCD, 465NM; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 6Mcd, 465Nm; Led Color Dialight - 30K4702 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 6Mcd, 465Nm; Led Color Dialight
30K4702
Led, Blue, 6Mcd, 465Nm; Led Color Dialight 30K4702
LED, BLUE, 6MCD, 465NM; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; Product Range:-RoHS Compliant: Yes

LED, BLUE, 6MCD, 465NM; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 6Mcd, 465Nm; Led Color Dialight - 75R0562 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 6Mcd, 465Nm; Led Color Dialight
75R0562
Led, Blue, 6Mcd, 465Nm; Led Color Dialight 75R0562
LED, BLUE, 6MCD, 465NM; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; Product Range:-RoHS Compliant: Yes

LED, BLUE, 6MCD, 465NM; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4702
Product Name Led, Blue, 6Mcd, 465Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Blue; Blue
Viewing Angle 40 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 67-2287-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 636 nm (5650 to 6360 Å)
View Details
2 suppliers
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details