Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2601-007F 591-2601-007F

Description
Manufacturer: Dialight Win Source Part Number: 1129337-591-2601-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129337-591-2601-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2601-007F
1129337-591-2601-007F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2601-007F 1129337-591-2601-007F
Manufacturer: Dialight Win Source Part Number: 1129337-591-2601-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Dialight
Win Source Part Number: 1129337-591-2601-007F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Indicator, Led Pcb, 3Mm, Blue, 3.5V, Full Reel; Led Color Dialight - 30K4701 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Blue, 3.5V, Full Reel; Led Color Dialight
30K4701
Indicator, Led Pcb, 3Mm, Blue, 3.5V, Full Reel; Led Color Dialight 30K4701
INDICATOR, LED PCB, 3MM, BLUE, 3.5V, FULL REEL; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, BLUE, 3.5V, FULL REEL; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129337-591-2601-007F 30K4701
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2601-007F Indicator, Led Pcb, 3Mm, Blue, 3.5V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Blue; Blue
Viewing Angle 40 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details