Dialight Corp. Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight 591-2601-002F

Description
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight - 30K4700 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight
30K4700
Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight 30K4700
INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, BLUE, 3.5V; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:3.5V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4700
Product Name Indicator, Led Pcb, 3Mm, Blue, 3.5V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Blue; Blue
Viewing Angle 40 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details