Dialight Corp. Indicator, Led Pcb 0.112In, Orange, 1.8V; Led Color Dialight 591-2504-013F

Description
INDICATOR, LED PCB 0.112IN, ORANGE, 1.8V; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:70mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB 0.112IN, ORANGE, 1.8V; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:70mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb 0.112In, Orange, 1.8V; Led Color Dialight - 78M4697 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb 0.112In, Orange, 1.8V; Led Color Dialight
78M4697
Indicator, Led Pcb 0.112In, Orange, 1.8V; Led Color Dialight 78M4697
INDICATOR, LED PCB 0.112IN, ORANGE, 1.8V; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:70mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes

INDICATOR, LED PCB 0.112IN, ORANGE, 1.8V; LED Color:Orange; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:70mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4697
Product Name Indicator, Led Pcb 0.112In, Orange, 1.8V; Led Color Dialight
LED Package: 2.85mm
LED Type Orange; Orange
Viewing Angle 50 degrees
Luminous Intensity 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details