Dialight Corp. Indicator, Led Pcb, 3Mm, Orange, 2V; Led Color Dialight 591-2501-102F

Description
INDICATOR, LED PCB, 3MM, ORANGE, 2V; LED Color:Orange; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.029mm; Width:4.318mm; Colour:Orange RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, ORANGE, 2V; LED Color:Orange; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.029mm; Width:4.318mm; Colour:Orange RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Orange, 2V; Led Color Dialight - 30K4698 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Orange, 2V; Led Color Dialight
30K4698
Indicator, Led Pcb, 3Mm, Orange, 2V; Led Color Dialight 30K4698
INDICATOR, LED PCB, 3MM, ORANGE, 2V; LED Color:Orange; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.029mm; Width:4.318mm; Colour:Orange RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, ORANGE, 2V; LED Color:Orange; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:8mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.029mm; Width:4.318mm; Colour:Orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4698
Product Name Indicator, Led Pcb, 3Mm, Orange, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Orange; Orange
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 67-SML-LX0805UWC-TRDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
2 suppliers
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details