Dialight Corp. Indicator, Led Pcb 0.112In, Yellow, 1.8V; Led Color Dialight 591-2404-013F

Description
INDICATOR, LED PCB 0.112IN, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:60mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB 0.112IN, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:60mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb 0.112In, Yellow, 1.8V; Led Color Dialight - 78M4691 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb 0.112In, Yellow, 1.8V; Led Color Dialight
78M4691
Indicator, Led Pcb 0.112In, Yellow, 1.8V; Led Color Dialight 78M4691
INDICATOR, LED PCB 0.112IN, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:60mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes

INDICATOR, LED PCB 0.112IN, YELLOW, 1.8V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:60mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4691
Product Name Indicator, Led Pcb 0.112In, Yellow, 1.8V; Led Color Dialight
LED Package: 2.85mm
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1.6X0.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APA1606QWF/G - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 110 degrees
View Details