Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2401-007F 591-2401-007F

Description
Manufacturer: Dialight Win Source Part Number: 1129335-591-2401-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129335-591-2401-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2401-007F
1129335-591-2401-007F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2401-007F 1129335-591-2401-007F
Manufacturer: Dialight Win Source Part Number: 1129335-591-2401-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 1129335-591-2401-007F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Indicator, Led Pcb, 3Mm, Yellow, 2.6V, Full Reel; Led Color Dialight - 30K4689 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Yellow, 2.6V, Full Reel; Led Color Dialight
30K4689
Indicator, Led Pcb, 3Mm, Yellow, 2.6V, Full Reel; Led Color Dialight 30K4689
INDICATOR, LED PCB, 3MM, YELLOW, 2.6V, FULL REEL; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, YELLOW, 2.6V, FULL REEL; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 5.7Mcd, 587Nm; Led Color Dialight - 75R0561 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 5.7Mcd, 587Nm; Led Color Dialight
75R0561
Led, Yellow, 5.7Mcd, 587Nm; Led Color Dialight 75R0561
LED, YELLOW, 5.7MCD, 587NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5.7mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

LED, YELLOW, 5.7MCD, 587NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5.7mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129335-591-2401-007F 30K4689 75R0561
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2401-007F Indicator, Led Pcb, 3Mm, Yellow, 2.6V, Full Reel; Led Color Dialight Led, Yellow, 5.7Mcd, 587Nm; Led Color Dialight
LED Package: T-1 (3mm) T-1 (3mm)
LED Type Yellow; Yellow Yellow; Yellow
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 5 milliCandela 5.7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details