Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 2.6V; Led Color Dialight 591-2301-013F

Description
INDICATOR, LED PCB, 3MM, GREEN, 2.6V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, GREEN, 2.6V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 2.6V; Led Color Dialight - 30K4682 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 2.6V; Led Color Dialight
30K4682
Indicator, Led Pcb, 3Mm, Green, 2.6V; Led Color Dialight 30K4682
INDICATOR, LED PCB, 3MM, GREEN, 2.6V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 2.6V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led Indicator, 3Mm, Green, Smd, Full Reel; Led Color Dialight - 23X5459 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, Green, Smd, Full Reel; Led Color Dialight
23X5459
Led Indicator, 3Mm, Green, Smd, Full Reel; Led Color Dialight 23X5459
LED INDICATOR, 3MM, GREEN, SMD, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

LED INDICATOR, 3MM, GREEN, SMD, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4682
Product Name Indicator, Led Pcb, 3Mm, Green, 2.6V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details