Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2301-007F 591-2301-007F

Description
Manufacturer: Dialight Win Source Part Number: 1129333-591-2301-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129333-591-2301-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2301-007F
1129333-591-2301-007F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2301-007F 1129333-591-2301-007F
Manufacturer: Dialight Win Source Part Number: 1129333-591-2301-007 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 1129333-591-2301-007F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight - 30K4681 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight
30K4681
Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight 30K4681
INDICATOR, LED PCB, 3MM, GREEN, 2V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 2V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129333-591-2301-007F 30K4681
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 591-2301-007F Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-011VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details