Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 2V; Led Color Dialight 591-2301-002F

Description
INDICATOR, LED PCB, 3MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 2V; Led Color Dialight - 30K4680 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 2V; Led Color Dialight
30K4680
Indicator, Led Pcb, 3Mm, Green, 2V; Led Color Dialight 30K4680
INDICATOR, LED PCB, 3MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight - 28X3259 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight
28X3259
Indicator, Led Pcb, 3Mm, Green, 2V, Full Reel; Led Color Dialight 28X3259
INDICATOR, LED PCB, 3MM, GREEN, 2V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 2V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4680
Product Name Indicator, Led Pcb, 3Mm, Green, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details