Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight 591-2201-107F

Description
INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:9.1mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Lens Style:Square RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:9.1mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Lens Style:Square RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight - 30K4678 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight
30K4678
Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight 30K4678
INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:9.1mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Lens Style:Square RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED Color:Green; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:9.1mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Lens Style:Square RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4678
Product Name Indicator, Led Pcb, 3Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details