Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 591-2101-113F

Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight - 30K4672 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
30K4672
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 30K4672
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4672
Product Name Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-XZDG155W5MAVDKR-ND - DigiKey
Specs
LED Package: 0201 (0603 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241845-SML-LX1206SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 130 degrees
View Details
4 suppliers