Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 591-2101-107F

Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight - 30K4671 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
30K4671
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 30K4671
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4671
Product Name Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 23.9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details