Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 1.8V; Led Color Dialight 591-2101-102F

Description
INDICATOR, LED PCB, 3MM, RED, 1.8V; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Colour:AlGaAs Red RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, RED, 1.8V; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Colour:AlGaAs Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 1.8V; Led Color Dialight - 30K4670 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 1.8V; Led Color Dialight
30K4670
Indicator, Led Pcb, 3Mm, Red, 1.8V; Led Color Dialight 30K4670
INDICATOR, LED PCB, 3MM, RED, 1.8V; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Colour:AlGaAs Red RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 1.8V; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Colour:AlGaAs Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4670
Product Name Indicator, Led Pcb, 3Mm, Red, 1.8V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details