Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 591-2101-013F

Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight - 30K4669 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
30K4669
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 30K4669
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:23.9mcd; Forward Voltage:1.8V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 18Mcd, 645Nm; Led Color Dialight - 75R0559 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 18Mcd, 645Nm; Led Color Dialight
75R0559
Led, Red, 18Mcd, 645Nm; Led Color Dialight 75R0559
LED, RED, 18MCD, 645NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.75V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; No. of Pins:2 RoHS Compliant: Yes

LED, RED, 18MCD, 645NM; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.75V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4669 75R0559
Product Name Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight Led, Red, 18Mcd, 645Nm; Led Color Dialight
LED Package: T-1 (3mm) T-1 (3mm)
LED Type Red; Red Red; Red
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 23.9 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-1712-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details