Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 591-2101-007F

Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.75V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.75V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight - 30K4668 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
30K4668
Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight 30K4668
INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.75V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 1.8V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:18mcd; Forward Voltage:1.75V; Viewing Angle:40°; Height:5.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4668
Product Name Indicator, Led Pcb, 3Mm, Red, 1.8V, Full Reel; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASM6-SWD1-NQTHHCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details