Dialight Corp. Led, Cbi, 0.002A, 5.03Mm, 11Mcd, Red; Led Color Dialight 591-2004-007F

Description
LED, CBI, 0.002A, 5.03MM, 11MCD, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Luminous Intensity:11mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:6.09mm RoHS Compliant: Yes
Datasheet
Description
LED, CBI, 0.002A, 5.03MM, 11MCD, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Luminous Intensity:11mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:6.09mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cbi, 0.002A, 5.03Mm, 11Mcd, Red; Led Color Dialight - 78M4666 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cbi, 0.002A, 5.03Mm, 11Mcd, Red; Led Color Dialight
78M4666
Led, Cbi, 0.002A, 5.03Mm, 11Mcd, Red; Led Color Dialight 78M4666
LED, CBI, 0.002A, 5.03MM, 11MCD, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Luminous Intensity:11mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:6.09mm RoHS Compliant: Yes

LED, CBI, 0.002A, 5.03MM, 11MCD, RED; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Luminous Intensity:11mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.03mm; Width:6.09mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4666
Product Name Led, Cbi, 0.002A, 5.03Mm, 11Mcd, Red; Led Color Dialight
LED Package: 6.09mm
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 11 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details