Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight 591-2001-013F

Description
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight - 30K4660 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight
30K4660
Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight 30K4660
INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led Indicator, 3Mm, Red, Smd, Full Reel; Led Color Dialight - 23X5458 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, Red, Smd, Full Reel; Led Color Dialight
23X5458
Led Indicator, 3Mm, Red, Smd, Full Reel; Led Color Dialight 23X5458
LED INDICATOR, 3MM, RED, SMD, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

LED INDICATOR, 3MM, RED, SMD, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K4660
Product Name Indicator, Led Pcb, 3Mm, Red, 2V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - APA2106MGC-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
2 suppliers