Dialight Corp. LED 15MM BAYONET WHITE 14V 5864606103F

Description
LED 15MM BAYONET WHITE 14V
Description
LED 15MM BAYONET WHITE 14V

Suppliers

Company
Product
Description
Supplier Links
LED 15MM BAYONET WHITE 14V - 204-5864606103F - Utmel Electronic Limited
Hong Kong, China
LED 15MM BAYONET WHITE 14V
204-5864606103F
LED 15MM BAYONET WHITE 14V 204-5864606103F
LED 15MM BAYONET WHITE 14V

LED 15MM BAYONET WHITE 14V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5864606103F
Product Name LED 15MM BAYONET WHITE 14V
LED Package: 0.980Dia x 1.525 H 24.89mmx38.74mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details