Dialight Corp. LED Replacement Lamps - Based LEDs 586-6406-203F

Description
LED Replacement Lamps - Based LEDs White Cluster 14 Volts
Datasheet
Description
LED Replacement Lamps - Based LEDs White Cluster 14 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-6406-203F
LED Replacement Lamps - Based LEDs 586-6406-203F
LED Replacement Lamps - Based LEDs White Cluster 14 Volts

LED Replacement Lamps - Based LEDs White Cluster 14 Volts

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-6406-203F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details