Dialight Corp. LED Replacement Lamps - Based LEDs 586-6406-103F

Description
LED Replacement Lamps - Based LEDs White Cluster 14 Volts
Datasheet
Description
LED Replacement Lamps - Based LEDs White Cluster 14 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-6406-103F
LED Replacement Lamps - Based LEDs 586-6406-103F
LED Replacement Lamps - Based LEDs White Cluster 14 Volts

LED Replacement Lamps - Based LEDs White Cluster 14 Volts

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-6406-103F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details