Dialight Corp. LED Replacement Lamps - Based LEDs 586-6402-206F

Description
LED Replacement Lamps - Based LEDs Green Cluster 120 VAC
Datasheet
Description
LED Replacement Lamps - Based LEDs Green Cluster 120 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-6402-206F
LED Replacement Lamps - Based LEDs 586-6402-206F
LED Replacement Lamps - Based LEDs Green Cluster 120 VAC

LED Replacement Lamps - Based LEDs Green Cluster 120 VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-6402-206F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details