Dialight Corp. Led Bulb, Ba15S, White; Lamp Base Type Dialight 586-4606-105F

Description
LED BULB, BA15S, WHITE; Lamp Base Type:BA15s; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23.8cd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, WHITE; Lamp Base Type:BA15s; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23.8cd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, White; Lamp Base Type Dialight - 33M4640 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, White; Lamp Base Type Dialight
33M4640
Led Bulb, Ba15S, White; Lamp Base Type Dialight 33M4640
LED BULB, BA15S, WHITE; Lamp Base Type:BA15s; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23.8cd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15S, WHITE; Lamp Base Type:BA15s; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:23.8cd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33M4640
Product Name Led Bulb, Ba15S, White; Lamp Base Type Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Incandescent Light Bulbs - 105118 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
2 suppliers