Dialight Corp. LED Replacement Lamps - Based LEDs 586-4605-103F

Description
LED Replacement Lamps - Based LEDs Blue 15mm 14 Volts
Datasheet
Description
LED Replacement Lamps - Based LEDs Blue 15mm 14 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-4605-103F
LED Replacement Lamps - Based LEDs 586-4605-103F
LED Replacement Lamps - Based LEDs Blue 15mm 14 Volts

LED Replacement Lamps - Based LEDs Blue 15mm 14 Volts

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-4605-103F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details