Dialight Corp. LED Replacement Lamps - Based LEDs 586-4601-103F

Description
LED Replacement Lamps - Based LEDs Red 15mm 14 Volts
Datasheet
Description
LED Replacement Lamps - Based LEDs Red 15mm 14 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-4601-103F
LED Replacement Lamps - Based LEDs 586-4601-103F
LED Replacement Lamps - Based LEDs Red 15mm 14 Volts

LED Replacement Lamps - Based LEDs Red 15mm 14 Volts

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-4601-103F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details