Dialight Corp. LED Replacement Lamps - Based LEDs 586-2705-220F

Description
LED Replacement Lamps - Based LEDs SCREW BASE LED 6-36VDC-BLUE
Datasheet
Description
LED Replacement Lamps - Based LEDs SCREW BASE LED 6-36VDC-BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2705-220F
LED Replacement Lamps - Based LEDs 586-2705-220F
LED Replacement Lamps - Based LEDs SCREW BASE LED 6-36VDC-BLUE

LED Replacement Lamps - Based LEDs SCREW BASE LED 6-36VDC-BLUE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2705-220F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details