Dialight Corp. LED Replacement Lamps - Based LEDs 586-2405-101F

Description
LED Replacement Lamps - Based LEDs Blue, 470nm 487mcd, 15mA
Datasheet
Description
LED Replacement Lamps - Based LEDs Blue, 470nm 487mcd, 15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2405-101F
LED Replacement Lamps - Based LEDs 586-2405-101F
LED Replacement Lamps - Based LEDs Blue, 470nm 487mcd, 15mA

LED Replacement Lamps - Based LEDs Blue, 470nm 487mcd, 15mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2405-101F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers