Dialight Corp. LED Replacement Lamps - Based LEDs 586-2401-203F

Description
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA
Datasheet
Description
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2401-203F
LED Replacement Lamps - Based LEDs 586-2401-203F
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA

LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2401-203F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Optical Power Output 70 milliwatts
View Details