Dialight Corp. LED Replacement Lamps - Based LEDs 586-2401-101F

Description
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA
Datasheet
Description
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2401-101F
LED Replacement Lamps - Based LEDs 586-2401-101F
LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA

LED Replacement Lamps - Based LEDs Red, 630nm 1050mcd, 15mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2401-101F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-1286-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
3W High Power LED - ASMT-AB31-NNP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 140 degrees
View Details
2 suppliers